Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MCAC60P06-TP

Description
Win Source Part Number: 1339030-MCAC60P06-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 30,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 130W Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: DFN5060 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCAC60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5814 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339030-MCAC60P06-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 30,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 130W Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: DFN5060 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCAC60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5814 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339030-MCAC60P06-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339030-MCAC60P06-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339030-MCAC60P06-TP
Win Source Part Number: 1339030-MCAC60P06-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 30,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 130W Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: DFN5060 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCAC60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5814 pF @ 25 V

Win Source Part Number: 1339030-MCAC60P06-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 30,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 130W
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: DFN5060
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCAC60
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5814 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCAC60P06-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCAC60P06-TPTR-ND
Single FETs, MOSFETs 353-MCAC60P06-TPTR-ND
P-Channel 60V 60A (Tc) 130W Surface Mount DFN5060

P-Channel 60V 60A (Tc) 130W Surface Mount DFN5060

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCAC60P06-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCAC60P06-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCAC60P06-TP
MOSFET P-CH 60V 60A DFN5060

MOSFET P-CH 60V 60A DFN5060

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1339030-MCAC60P06-TP 353-MCAC60P06-TPTR-ND MCAC60P06-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data