MCAC50P04-TP is a P-channel MOSFET in a DFN5060 package, designed for switching applications with high current and power dissipation requirements. The device supports a drain-source voltage of -40 V and a continuous drain current of -50 A at 25°C, reducing to -31 A at 100°C. It has a maximum power dissipation of 96 W and a junction-to-case thermal resistance of 1.3°C/W. The gate threshold voltage ranges from -1.0 V to -2.5 V, with a typical on-resistance of 13 mΩ at -10 V gate bias. The device meets UL 94 V-0 flammability rating and is RoHS compliant. Operating and storage junction temperatures range from -55°C to +150°C. The part is moisture sensitive level 1 and halogen-free.
P-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC50P04-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |