MCAC25N10Y is a N-channel MOSFET using Split Gate Trench technology, housed in a DFN5060 package measuring 6.35 mm x 5.64 mm, designed for high-efficiency switching applications. It has a drain-source voltage rating of 100 V, a continuous drain current of 25 A at 25°C, and an on-resistance of 25 mΩ at VGS = 10 V and ID = 20 A. The device supports a junction temperature range of -55°C to +175°C, with a thermal resistance of 2.8°C/W from junction to case. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The -TP suffix indicates tape and reel packaging, which is standard for the series.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC25N10Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |