N-Channel 30V 150A 75W Surface Mount DFN5060
N-Channel 30V 150A 75W Surface Mount DFN5060
N-Channel 30V 150A 75W Surface Mount DFN5060
N-CHANNEL MOSFET, DFN5060 Product overview: MCAC150N03A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCAC150N03A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1173680-MCAC150N03A-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 150A
Rds On (Max) @ Id, Vgs: 2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 75W
Package / Case: 8-PowerTDFN
Supplier Device Package: DFN5060
Gate Charge (Qg) (Max) @ Vgs: 92.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4498 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-MCAC150N03A-TPCT
N-CHANNEL MOSFET, DFN5060
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-MCAC150N03A-TPDKR-ND | 278-MCAC150N03A-TP | 1173680-MCAC150N03A-TP | MCAC150N03A-TP |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |