MCAC140N04Y is an N-channel MOSFET using Split Gate Trench technology, housed in a DFN5060 package measuring 6.35 mm x 5.64 mm. It has a drain-source voltage rating of 40 V, a continuous drain current of 140 A at 25°C, and a total power dissipation of 150 W. The device features a junction-to-case thermal resistance of 1°C/W and a junction-to-ambient thermal resistance of 50°C/W when mounted on a 1 in² FR-4 board. It supports a maximum junction temperature of 175°C and is RoHS compliant. The gate threshold voltage ranges from 1.0 V to 3.0 V, and the drain-source on-resistance is 2.7 mΩ to 3.9 mΩ at 4.5 V gate drive. The single pulse avalanche energy is 169 mJ.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC140N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |