N-channel MOSFET with split gate trench technology for high-density applications, rated for 40 V drain-source voltage and 100 A continuous drain current. Package is DFN5060, with thermal resistance of 3.5°C/W junction to case. Operating junction temperature range is -55°C to +150°C. RoHS compliant with halogen-free epoxy meeting UL 94 V-0 flammability rating.
MOSFET N-CH 40 100A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC10H04YA-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |