MCAC031N10Y-TP is a 100 V N-channel MOSFET in a DFN5060 package with a thermal resistance of 59°C/W junction to ambient and 3.3°C/W junction to case. It supports a continuous drain current of 25.5 A at 25°C and 18 A at 100°C, with a pulsed drain current rating of 102 A. The device has a gate-source threshold voltage of 2.2 to 3.7 V, a drain-source on-resistance of 24 to 31 mΩ at 10 V gate voltage and 20 A drain current, and a total gate charge of 10.8 nC. It operates from -55°C to +175°C, meets UL 94 V-0 flammability standards, is RoHS compliant, and is moisture sensitivity level 1. The part is packaged in tape and reel as specified by the -TP suffix.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC031N10Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |