The MCAC011N15YL is an N-channel MOSFET using Split Gate Trench technology, designed for high-efficiency switching applications. It is packaged in a DFN5060 case measuring 6.35 mm x 5.64 mm, with a thermal resistance of 55°C/W junction to ambient and 0.7°C/W junction to case. The device has a drain-source voltage rating of 150 V, continuous drain current of 80 A at 25°C, and total power dissipation of 178 W. It supports a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability standards. The part is RoHS compliant and halogen-free. The -TP suffix indicates tape and reel packaging, consistent with the series. Specific electrical characteristics such as RDS(ON) of 9.3 mΩ at VGS=10V and 50A, along with a gate charge of 49.2 nC, are typical for the series.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC011N15YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |