Micro Commercial Components Corp. Diode Arrays MBR10100CT-BP

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR10100CT-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 10A Diode and Rectifier
286-MBR10100CT-BP
100V 10A Diode and Rectifier 286-MBR10100CT-BP
DIODE ARR SCHOT 100V 10A TO220AB Product overview: MBR10100CT-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CT-BP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 10A TO220AB Product overview: MBR10100CT-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CT-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR10100CT-BP - 925966-MBR10100CT-BP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10100CT-BP
925966-MBR10100CT-BP
Diodes, Rectifiers - Arrays - MBR10100CT-BP 925966-MBR10100CT-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 925966-MBR10100CT-BP Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Bulk Mounting: Through Hole Family Name: MBR10100 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -MBR10100CT-BPMS, MBR10100CT-BPMS, MBR10100CTBP

Manufacturer: Micro Commercial Co
Win Source Part Number: 925966-MBR10100CT-BP
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Family Name: MBR10100
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -MBR10100CT-BPMS, MBR10100CT-BPMS, MBR10100CTBP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100CT-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100CT-BP
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100CT-BP
DIODE ARR SCHOT 100V 10A TO220AB

DIODE ARR SCHOT 100V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10100CT-BP
Schottky Diodes & Rectifiers MBR10100CT-BP
Schottky Diodes & Rectifiers 100V, 10A

Schottky Diodes & Rectifiers 100V, 10A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number MBR10100CT-BPMS-ND 286-MBR10100CT-BP 925966-MBR10100CT-BP MBR10100CT-BP MBR10100CT-BP
Product Name Diode Arrays 100V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR10100CT-BP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
TVS Diodes - 1709046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers