Interface Product overview: MBR10100-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100-BP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 10A TO220AC
Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985843-MBR10100-BP
Number of Pins: 2
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8541100080
Interface
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR10100-BP | 353-MBR10100-BP-ND | 985843-MBR10100-BP | MBR10100-BP |
| Product Name | Diode and Rectifier | Single Diodes | OEM Parts - OEM Parts (M - N) - MBR10100-BP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk |