PNP silicon transistor in SOT-23 package for surface mount applications, with a collector-base voltage rating of -50 V, collector-emitter voltage of -50 V, continuous collector current of -150 mA, and power dissipation of 150 mW. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 833°C/W. Transition frequency is 80 MHz, DC current gain (hFE) ranges from 120 to 240 for the Y grade, and it meets UL 94 V-0 flammability rating and RoHS compliance. Moisture sensitivity level is 1.
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 150mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-KTA1504-Y-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |