The KTA1270 is a PNP bipolar junction transistor designed for general-purpose amplification and switching applications, housed in a TO-92 plastic package measuring 4.30 to 4.70 mm in body width and 12.70 mm in lead length. It has a collector-emitter voltage rating of -30 V, a continuous collector current of -500 mA, and a power dissipation of 500 mW, with an operating junction temperature range of -55°C to +150°C. The transistor features a transition frequency of 200 MHz, a minimum DC current gain (hFE) of 70, and a collector-emitter saturation voltage of -0.25 V at -100 mA collector current. The epoxy encapsulation meets UL 94 V-0 flammability rating, and the device is RoHS compliant with a "P" suffix; halogen-free versions are available with the "-HF" suffix.
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-KTA1270-O-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |