Micro Commercial Components Corp. Single Bipolar Transistors KTA1267-GR-AP

Description
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92S
Request a Quote
Description
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP bipolar transistor for general-purpose applications, housed in a TO-92S package with dimensions of 1.42 to 1.62 mm in height, 3.90 to 4.10 mm in length, and 3.05 to 3.25 mm in width. It has a collector-base voltage rating of -50 V, collector-emitter voltage of -50 V, and maximum collector current of -150 mA. Power dissipation is 400 mW with a thermal resistance of 312°C/W. The device operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is RoHS compliant, and has a transition frequency of 80 MHz. The hFE gain is classified as GR, ranging from 200 to 400.

Datasheet Summary
Powered by GS/AI

PNP bipolar transistor for general-purpose applications, housed in a TO-92S package with dimensions of 1.42 to 1.62 mm in height, 3.90 to 4.10 mm in length, and 3.05 to 3.25 mm in width. It has a collector-base voltage rating of -50 V, collector-emitter voltage of -50 V, and maximum collector current of -150 mA. Power dissipation is 400 mW with a thermal resistance of 312°C/W. The device operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is RoHS compliant, and has a transition frequency of 80 MHz. The hFE gain is classified as GR, ranging from 200 to 400.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-KTA1267-GR-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-KTA1267-GR-APTB-ND
Single Bipolar Transistors 353-KTA1267-GR-APTB-ND
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92S

Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-KTA1267-GR-APTB-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ARW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
8 suppliers