DIODE BRIDGE 6A JB
Bridge Rectifiers 6A 50Vr 35Vrms 50V 135A 1.05V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | KBJA6005-BP | KBJA6005-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Declining |