Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes GS1MHE3-LTP

Description
Win Source Part Number: 1368129-GS1MHE3-LTP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: GS1M Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Speed: Standard Recovery > 500ns, > 1A (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368129-GS1MHE3-LTP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: GS1M Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Speed: Standard Recovery > 500ns, > 1A (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368129-GS1MHE3-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368129-GS1MHE3-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368129-GS1MHE3-LTP
Win Source Part Number: 1368129-GS1MHE3-LTP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: GS1M Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Speed: Standard Recovery > 500ns, > 1A (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368129-GS1MHE3-LTP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: GS1M
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Standard Recovery > 500ns, > 1A (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-GS1MHE3-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-GS1MHE3-LTP
1KV 1A Diode and Rectifier 280-GS1MHE3-LTP
DIODE GEN PURP 1KV 1A DO214AC Product overview: GS1MHE3-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MHE3-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO214AC Product overview: GS1MHE3-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MHE3-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 353-GS1MHE3-LTPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-GS1MHE3-LTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-GS1MHE3-LTPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose - GS1MHE3-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
GS1MHE3-LTP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose GS1MHE3-LTP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes
Product Number 1368129-GS1MHE3-LTP 280-GS1MHE3-LTP 353-GS1MHE3-LTPTR-ND GS1MHE3-LTP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1KV 1A Diode and Rectifier Single Diodes Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
VF 1 volts
VR 1000 volts
IR 0.0050 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040403 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers