Micro Commercial Components Corp. Single Diodes GS1J-TP

Description
Diode Standard 600V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GS1J-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GS1J-TPTR-ND
Single Diodes GS1J-TPTR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 600V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - GS1J-TP - 099564-GS1J-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GS1J-TP
099564-GS1J-TP
Diodes, Rectifiers - Single - GS1J-TP 099564-GS1J-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 099564-GS1J-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 099564-GS1J-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-GS1J-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-GS1J-TP
600V 1A Diode and Rectifier 280-GS1J-TP
DIODE GEN PURP 600V 1A DO214AC Product overview: GS1J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1J-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO214AC Product overview: GS1J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1J-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GS1J-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GS1J-TP
Discrete Semiconductor Products - Diodes - Rectifiers GS1J-TP
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site
DIODE GEN PURP 600V 1A DO214AC - 543-GS1J-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO214AC
543-GS1J-TP
DIODE GEN PURP 600V 1A DO214AC 543-GS1J-TP
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number GS1J-TPTR-ND 099564-GS1J-TP 280-GS1J-TP GS1J-TP 543-GS1J-TP
Product Name Single Diodes Diodes, Rectifiers - Single - GS1J-TP 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 1A DO214AC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 1PS70SB85,115 - 1002475-1PS70SB85,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
RF Diodes - BAR90-02LRH - 1151316-BAR90-02LRH - Win Source Electronics
Specs
Diode Type PIN
View Details
2 suppliers