Micro Commercial Components Corp. 50V 1A Diode and Rectifier GS1A-TP

Description
DIODE GEN PURP 50V 1A DO214AC Product overview: GS1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 1A DO214AC Product overview: GS1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-GS1A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-GS1A-TP
50V 1A Diode and Rectifier 280-GS1A-TP
DIODE GEN PURP 50V 1A DO214AC Product overview: GS1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1A-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO214AC Product overview: GS1A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GS1A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GS1A-TPCT-ND
Single Diodes GS1A-TPCT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Single Diodes - GS1A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GS1A-TPTR-ND
Single Diodes GS1A-TPTR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Single Diodes - 1505-GS1A-TPTR-CHP - DigiKey
Thief River Falls, MN, United States
Single Diodes
1505-GS1A-TPTR-CHP
Single Diodes 1505-GS1A-TPTR-CHP
Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 50V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - GS1A-TP - 101208-GS1A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GS1A-TP
101208-GS1A-TP
Diodes, Rectifiers - Single - GS1A-TP 101208-GS1A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 101208-GS1A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AC (HSMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 101208-GS1A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GS1A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GS1A-TP
Discrete Semiconductor Products - Diodes - Rectifiers GS1A-TP
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-GS1A-TP GS1A-TPCT-ND 101208-GS1A-TP GS1A-TP
Product Name 50V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GS1A-TP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220018 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSCSM4 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Schottky 25V Diode and Rectifier - 286-BAS125-06WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers