DIODE GPP SGL PHASE 4A GBL
Bridge Rectifiers 4A 800Vr 560Vrms 800V 150A 1.0V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBL408-BPC01 | GBL408-BPC01 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |