Micro Commercial Components Corp. 800V 25A Diode and Rectifier GBJ2508-BP

Description
BRIDGE RECT 1PHASE 800V 25A GBJ Product overview: GBJ2508-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2508-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 800V 25A GBJ Product overview: GBJ2508-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2508-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 25A Diode and Rectifier - 299-GBJ2508-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 25A Diode and Rectifier
299-GBJ2508-BP
800V 25A Diode and Rectifier 299-GBJ2508-BP
BRIDGE RECT 1PHASE 800V 25A GBJ Product overview: GBJ2508-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2508-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 25A GBJ Product overview: GBJ2508-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2508-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBJ2508-BP - 016662-GBJ2508-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ2508-BP
016662-GBJ2508-BP
Bridge Rectifiers - GBJ2508-BP 016662-GBJ2508-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 016662-GBJ2508-BP Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A Current - Reverse Leakage @ Vr: 10μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBJ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Micro Commercial Co
Win Source Part Number: 016662-GBJ2508-BP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Bridge Rectifiers - GBJ2508-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ2508-BPMS-ND
Bridge Rectifiers GBJ2508-BPMS-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBJ

Bridge Rectifier Single Phase Standard 800V Through Hole GBJ

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ2508-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ2508-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ2508-BP
BRIDGE RECT 1PHASE 800V 25A GBJ

BRIDGE RECT 1PHASE 800V 25A GBJ

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBJ2508-BP
Bridge Rectifiers GBJ2508-BP
Bridge Rectifiers 25A 800V

Bridge Rectifiers 25A 800V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GBJ2508-BP 016662-GBJ2508-BP GBJ2508-BPMS-ND GBJ2508-BP GBJ2508-BP
Product Name 800V 25A Diode and Rectifier Bridge Rectifiers - GBJ2508-BP Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tube 4-SIP, GBJ GBJ
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers