BRIDGE RECT 1PHASE 600V 20A GBJ Product overview: GBJ2006-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2006-BP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
Manufacturer: Micro Commercial Co
Win Source Part Number: 1040809-GBJ2006-BP
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Bridge Rectifiers 20A, 600V, Bridge Rectifier
BRIDGE RECT 1PHASE 600V 20A GBJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBJ2006-BP | GBJ2006-BPMS-ND | 1040809-GBJ2006-BP | GBJ2006-BP | GBJ2006-BP |
| Product Name | 600V 20A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBJ2006-BP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SIP, GBJ | GBJ-4 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |