The FZT560 is a PNP bipolar transistor in an SOT-223 package, measuring 6.30 to 6.70 mm in length, 3.30 to 3.70 mm in width, and 0.66 to 0.84 mm in height. It has a collector-base and collector-emitter voltage rating of -500 V, a continuous collector current of -150 mA, and a power dissipation of 0.5 W at 25°C with a thermal resistance from junction to ambient of 250°C/W. The device operates from -55°C to +150°C and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy. The part includes a lead-free finish and meets moisture sensitivity level 1. The FZT560-TP variant implements tape and reel packaging.
PNP TRANSISTOR,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FZT560-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |