The FMMT8110 is an NPN bipolar transistor in a SOT-23 package with dimensions of 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. It has a collector-emitter voltage rating of 100 V, a collector current rating of 1 A, and a power dissipation of 300 mW. The device operates with a junction temperature range of -55°C to +150°C and has a thermal resistance from junction to ambient of 417°C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The transistor features a minimum DC current gain of 40 at 1 A collector current and a collector-emitter saturation voltage of 200 mV at 1 A collector current with 100 mA base current. The FMMT8110-TP variant is supplied in tape and reel packaging, 3,000 pieces per reel.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT8110-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |