The FMMT619-TP is an NPN silicon planar transistor in a SOT-23 package, rated for a continuous collector current of 2 A and a collector-emitter voltage of 50 V. It has a maximum power dissipation of 350 mW at 25°C, with a thermal resistance of 357°C/W from junction to ambient. The device operates over a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability rating. It is RoHS compliant and halogen-free. The transistor has a typical DC current gain of 200 at 10 mA collector current, with a collector-emitter saturation voltage of 0.20 V at 1 A and 10 mA base current. The transition frequency is 100 MHz. The device is supplied in tape and reel packaging of 3,000 pieces per reel.
TRANS NPN 50V 2A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT619-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |