FMMT591BHE3-TP is a PNP bipolar transistor in an SOT-23 package, rated for 40 V collector-base and collector-emitter voltage, with a maximum collector current of 1 A and power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 417°C/W. The device is AEC-Q101 qualified, RoHS compliant, and halogen free. Its DC current gain ranges from 160 to 800 depending on collector current, with collector-emitter saturation voltage as low as -0.35 V at -100 mA and -0.5 V at -1 A. Transition frequency is 150 MHz. The part is supplied in tape and reel packaging.
TRANS PNP 40V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT591BHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |