PNP bipolar transistor in SOT-223 package, rated for a collector-base voltage of -60 V, collector-emitter voltage of -50 V, and collector current of -3 A, with a power dissipation of 0.65 W and junction temperature range of -55 to +150 °C. Thermal resistance from junction to ambient is 192 °C/W. AEC-Q101 qualified, RoHS compliant, and halogen-free. Package dimensions are 6.30 to 6.70 mm in length, 3.30 to 3.70 mm in width, and 6.70 to 7.30 mm in height.
PNP SIGNAL TRANSISTOR,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5350ZHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |