The FMMT5130-TP is a PNP bipolar transistor in an SOT-23 package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -1 A. It has a power dissipation of 300 mW and a junction temperature range of -55°C to +150°C. The device features a low collector-emitter saturation voltage of -225 mV at -1 A collector current and -50 mA base current, with a DC current gain (hFE) of 210 at -1 A collector current and -2 V collector-emitter voltage. Thermal resistance is 416.7°C/W junction to ambient. The package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS PNP 30V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5130-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |