The FMMT491B-TP is an NPN bipolar transistor in an SOT-23 package, designed for general-purpose switching and amplification applications. It has a collector-base and collector-emitter voltage rating of 40 V, a collector current rating of 1 A, and a maximum power dissipation of 300 mW. The device features a DC current gain (hFE) ranging from 200 to 900 at 500 mA collector current, with a collector-emitter saturation voltage of up to 0.5 V at 1 A collector current and 100 mA base current. It operates over a junction temperature range of -55°C to +150°C, with thermal resistance from junction to ambient of 417°C/W. The transistor is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements.
TRANS NPN 40V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT491B-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |