FMMT449-TP is an NPN silicon planar transistor in an SOT-23 package, measuring 2.80-3.04 mm in height, 2.10-2.64 mm in width, and 1.20-1.40 mm in thickness. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 1 A, and a power dissipation of 200 mW. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance of 625°C/W. DC current gain ranges from 40 to 300 depending on collector current. Collector-emitter saturation voltage is 0.5 V at 1 A collector current and 100 mA base current. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The device is supplied in tape and reel packaging of 3,000 pieces per reel.
TRANS NPN 30V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT449-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |