NPN bipolar transistor in SOT-23 package with a 40 V collector-emitter voltage rating, 2 A continuous collector current, and a maximum power dissipation of 300 mW. Features low collector-emitter saturation voltage (max 320 mV at 2 A), high DC current gain (hFE min 150 at 2 A), and is AEC-Q101 qualified. Package dimensions are 3.04 mm x 2.64 mm x 1.40 mm. Meets UL 94 V-0 flammability rating, is RoHS compliant, and has a junction temperature range of -55°C to +150°C.
NPN TRANSISTOR,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT4240HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |