The FMMT4230S is an NPN bipolar transistor in a SOT-23 package with dimensions of 3.04 mm maximum length, 2.64 mm maximum width, and 1.10 mm maximum height. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 2 A, and a power dissipation of 300 mW. The junction and storage temperature range is -55°C to +150°C. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen free. Thermal resistance from junction to ambient is 417 °C/W. The part is supplied in tape and reel packaging with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT4230S-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |