PNP bipolar transistor in SOT-89 package, rated for a maximum collector-base voltage of -180 V, collector-emitter voltage of -140 V, and collector current of -4 A. Power dissipation is 0.5 W with a junction temperature range of -55°C to +150°C and thermal resistance from junction to ambient of 250°C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
PNP TRANSISTOR,SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT4140X-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |