NPN bipolar transistor in SOT-223 package, rated for 60 V collector-emitter and collector-base voltage, 5.2 A collector current, and 1 W power dissipation when mounted on a 1 cm² collector pad. Junction and storage temperature range is -55°C to +150°C. AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 125°C/W under specified mounting conditions. DC current gain ranges from 80 to 300 across collector currents of 6 A to 0.5 A at 2 V collector-emitter voltage.
NPN TRANSISTOR,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT304NZHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |