Micro Commercial Components Corp. Single Diodes ES1B-TP

Description
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-TPTR-ND
Single Diodes ES1B-TPTR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-ES1B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-ES1B-TP
100V 1A Diode and Rectifier 280-ES1B-TP
DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES1B-TP - 1036991-ES1B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1B-TP
1036991-ES1B-TP
Diodes, Rectifiers - Single - ES1B-TP 1036991-ES1B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1036991-ES1B-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1036991-ES1B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1B-TP
Discrete Semiconductor Products - Diodes - Rectifiers ES1B-TP
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number ES1B-TPTR-ND 280-ES1B-TP 1036991-ES1B-TP ES1B-TP
Product Name Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - ES1B-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data