The DTC143XE-TP is a pre-biased bipolar transistor in an SOT-523 package, measuring 1.70 mm maximum length, 0.85 mm maximum width, and 1.75 mm maximum height. It features a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 240 mW at 25°C ambient temperature, with derating beyond 25°C. The device has a minimum DC current gain of 30 at 10 mA collector current and 5 V collector-emitter voltage. Input resistance is 4.7 kΩ and output resistance is 2.1 kΩ under specified conditions. It operates from -55°C to 150°C and complies with RoHS standards. The product is not intended for use in life-support systems without explicit written approval.
PRE-BIASED TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143XE-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |