The DTC143EUAHE3-TP is a single pre-biased bipolar transistor in an SOT-323 package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height, with a built-in input resistor network. It operates with a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 200 mW at 25°C, and is AEC-Q101 qualified. The device features a transition frequency of 250 MHz, input resistance ranging from 3.29 to 6.11 kΩ, and a junction temperature rating of 150°C. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143EUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |