The DTC143ECAHE3-TP is a single pre-biased bipolar transistor in a SOT-23 package measuring 3.04 mm by 2.64 mm by 1.10 mm, designed for digital switching applications. It features built-in biasing resistors, a maximum collector-emitter voltage of 50 V, a continuous output current of 100 mA, and a power dissipation of 200 mW. The device operates with a junction temperature up to 150 °C and meets AEC-Q101 qualification, UL 94 V-0 flammability rating, and RoHS compliance. Thermal resistance is 625 °C/W from junction to ambient.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC143ECAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |