The DTC124EM is a single, pre-biased digital transistor in an SOT-723 package, measuring 1.30 mm max in height and width, with a 0.80 mm typical lead spacing. It operates with a supply voltage up to 50 V and a maximum output current of 100 mA, dissipating up to 100 mW. The junction temperature range is -55°C to +150°C, and thermal resistance is 1250°C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Input resistance is 15.4 to 28.6 kΩ, with a DC current gain of at least 56 at 5 mA output. Transition frequency is 250 MHz.
TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC124EM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |