DTC123YUAHE3 is a single NPN digital transistor with built-in bias resistors, designed for inverter circuit applications without external input resistors. It is packaged in an SOT-323 case measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. The device operates with a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 200 mW. Junction temperature ranges from -55°C to +150°C. It is AEC-Q101 qualified, RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1. The input resistance ratio is 4.5 typical, with a transition frequency of 200 MHz.
DIGITAL TRANSISTOR NPN,SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC123YUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |