The DTA144VCA is a pre-biased digital transistor in a SOT-23 package, measuring 2.80-3.04 mm in height, 2.10-2.64 mm in width, and 1.20-1.40 mm in thickness. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW, with a junction temperature range from -55°C to +150°C. The device features an input resistance of 33-61 kΩ, a resistance ratio of 0.17-0.26, and a transition frequency of 200 MHz. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating, with moisture sensitivity level 1 and thermal resistance of 625 °C/W.
IC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA144VCA-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |