The DTA144ECAHE3-TP is a surface-mount digital transistor in an SOT-23 package, designed to simplify inverter circuit design with integrated bias resistors. It has a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW. The device operates with a junction temperature up to 150°C and storage temperature from -55°C to 150°C. It meets AEC-Q101 qualifications, is halogen-free and RoHS compliant, and has an epoxy mold compound rated UL 94 V-0. The SOT-23 dimensions are 2.80-3.04 mm in height, 2.10-2.64 mm in width, and 1.20-1.40 mm in thickness. Thermal resistance is 625°C/W junction to ambient. DC current gain ranges from 68 to unspecified upper limit, with input resistance between 32.9 and 61.1 kΩ, and transition frequency up to 250 MHz.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA144ECAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |