The DTA143EM-TP is a pre-biased silicon NPN transistor in an SOT-723 package, measuring 1.10 to 1.30 mm in length and width, designed for digital switching applications. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 100 mW. The junction and storage temperature range is -55°C to +150°C. Electrical characteristics include an input resistance of 3.29 to 6.11 kΩ, a DC current gain of at least 30 at -10 mA output current, and a transition frequency of 250 MHz. The device is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1. Thermal resistance is 1250°C/W from junction to ambient.
TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA143EM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |