DTA123YM is a PNP pre-biased bipolar transistor in an SOT-723 package measuring 1.30 mm × 1.10 mm × 0.90 mm, designed for digital switching applications. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 100 mW, with a junction temperature range of -55°C to +150°C. The device features an input resistance of 1.54 to 2.86 kΩ, a resistance ratio of R2/R1 of 3.6 to 5.5, and DC current gain of at least 33 at -10 mA output current. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. Thermal resistance is 1250 °C/W junction to ambient.
PNP TRANSISTOR,SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA123YM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |