The DTA123JUAHE3-TP is a pre-biased bipolar transistor in an SOT-323 package, measuring 2.20 mm x 1.35 mm x 2.45 mm. It is AEC-Q101 qualified, RoHS compliant, and halogen-free, with an epoxy mold compound meeting UL 94 V-0. The device has a maximum collector-emitter voltage of -50 V, an output current limit of -100 mA, and a power dissipation of 200 mW. The junction temperature range extends from -55 to 150°C, with thermal resistance of 625°C/W. It features a DC current gain of 80 min, input resistance of 1.54 to 2.86 kΩ, and a transition frequency of 200 MHz. Input and output voltage characteristics are specified for operation from -12 to +5 V and -0.3 V max respectively.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA123JUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |