Micro Commercial Components Corp. Single Zener Diodes DL4736A-TP

Description
Zener Diode 6.8V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 6.8V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL4736A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4736A-TPMSTR-ND
Single Zener Diodes DL4736A-TPMSTR-ND
Zener Diode 6.8V 1W ±5% Surface Mount MELF

Zener Diode 6.8V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Diodes - Zener - Single - DL4736A-TP - 1033446-DL4736A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4736A-TP
1033446-DL4736A-TP
Diodes - Zener - Single - DL4736A-TP 1033446-DL4736A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033446-DL4736A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 3.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033446-DL4736A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4736A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4736A-TP
Discrete Semiconductor Products - Diodes - Zener DL4736A-TP
DIODE ZENER 6.8V 1W MELF

DIODE ZENER 6.8V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number DL4736A-TPMSTR-ND 1033446-DL4736A-TP DL4736A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - DL4736A-TP Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Removed; Obsolete
Package MELF; MELF MELF; MELF
VZ 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C51X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081835P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details