General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 51V 350MW SOD123
Zener Diode 51V 350mW ±5.9% Surface Mount SOD-123
Zener Diode, 51V V(Z), 5.88%, 0.35W, Silicon, Unidirectional
DIODE ZENER 51V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-C51/SOD123/SOD
DIODE ZENER 51V 350MW SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C51X | 1727-BZT52-C51XCT-ND | BZT52-C51X | BZT52-C51X | 28AK7009 | BZT52-C51X | BZT52-C51X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |