The DDTC142TC is an NPN digital transistor with built-in biasing resistors, designed for switching applications. It is packaged in an SOT-23 case measuring 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. The device operates with a maximum supply voltage of 50 V, a continuous output current of 500 mA, and a power dissipation of 200 mW. The junction temperature ranges up to 150°C, and the storage temperature ranges from -55°C to 150°C. It meets UL 94 V-0 flammability rating and is halogen-free, RoHS compliant, and moisture sensitive level 1. The input resistance is specified between 0.35 kΩ and 0.59 kΩ, and the current gain is at least 56 at 50 mA output. The transition frequency is 200 MHz under specified conditions.
TRANS PREBIAS NPN 50V SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DDTC142TC-TP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |