NPN silicon transistor in DPAK (TO-252) surface mount package, rated for 30V collector-emitter voltage, 3A continuous collector current, and 1.25W power dissipation, with an operating junction temperature range of -55°C to +150°C. The device has a typical DC current gain (hFE) range of 160 to 320 for the Y classification, a transition frequency of 90 MHz, and meets UL 94 V-0 flammability and RoHS standards. Thermal resistance is 100°C/W junction to ambient.
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1.25W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-D882-Y-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |