NPN silicon transistor in D-Pak (TO-252) surface mount package, rated for 30 V collector-emitter voltage, 3 A continuous collector current, and 1.25 W power dissipation with a junction temperature range of -55°C to +150°C. Thermal resistance is 100°C/W. Features include RoHS compliance, halogen-free option, UL 94 V-0 epoxy, and a transition frequency of 90 MHz. DC current gain ranges from 60 to 400, grouped by classification rank R, O, Y, GR. Meets moisture sensitivity level 1.
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1.25W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-D882-R-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |