Micro Commercial Components Corp. Single Zener Diodes BZV55C20-TP

Description
Zener Diode 20V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 20V 500mW ±6% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZV55C20-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZV55C20-TPMSTR-ND
Single Zener Diodes BZV55C20-TPMSTR-ND
Zener Diode 20V 500mW ±6% Surface Mount Mini MELF

Zener Diode 20V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - BZV55C20-TP - 096197-BZV55C20-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C20-TP
096197-BZV55C20-TP
Diodes - Zener - Single - BZV55C20-TP 096197-BZV55C20-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 096197-BZV55C20-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 096197-BZV55C20-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55C20-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C20-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C20-TP
DIODE ZENER 20V 500MW MINI MELF

DIODE ZENER 20V 500MW MINI MELF

Supplier's Site
DIODE ZENER 20V 500MW MINIMELF - 543-BZV55C20-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 500MW MINIMELF
543-BZV55C20-TP
DIODE ZENER 20V 500MW MINIMELF 543-BZV55C20-TP
DIODE ZENER 20V 500MW MINIMELF

DIODE ZENER 20V 500MW MINIMELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55C20-TPMSTR-ND 096197-BZV55C20-TP BZV55C20-TP 543-BZV55C20-TP
Product Name Single Zener Diodes Diodes - Zener - Single - BZV55C20-TP Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 20V 500MW MINIMELF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete Obsolete
Package MELF; Mini MELF MELF; Mini MELF MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 20 volts 20 volts
Unlock Full Specs
to access all available technical data