Manufacturer: Micro Commercial Co
Win Source Part Number: 1324405-BZT52C62-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±4.84%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 46 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 150 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZT52C62
RoHS Status: ROHS3 Compliant
DIODE ZENER 500MW SOD-123 Product overview: BZT52C62-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C62-TP can be used for catalog matching and distributor lookup.
Zener Diode 62V 500mW ±4.84% Surface Mount SOD-123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1324405-BZT52C62-TP | 287-BZT52C62-TP | BZT52C62-TP-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 500MW Zener Diode | Single Zener Diodes |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| VZ | 62 volts |